O-Z/Gedney Pull/Junction Box 4108

Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 15 INCH 15 WIDTH IN INCH 19 INCH 19 HEIGHT IN INCH 9-1/2 INCH 9.5 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (96) 250 V 15 AMPERE 14 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 15 INCH 15 WIDTH IN INCH 19 INCH 19 HEIGHT IN INCH 9-1/2 INCH 9.5 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (96) 250 V 15 AMPERE 14 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 4108 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
4108
Pull/Junction Box 4108
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 15 INCH 15 WIDTH IN INCH 19 INCH 19 HEIGHT IN INCH 9-1/2 INCH 9.5 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (96) 250 V 15 AMPERE 14 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • UNFLANGED TYPE
  • CAST COPPER FREE ALUMINUM MATERIAL
  • VINYL COATED FINISH
  • GRAY COLOR
  • 15 INCH
  • 15 WIDTH IN INCH
  • 19 INCH
  • 19 HEIGHT IN INCH
  • 9-1/2 INCH
  • 9.5 DEPTH IN INCH
  • UL 698 APPROVAL
  • (4) FEET MOUNTING
  • CLASS I DIV 2, NEMA 4 ENCLOSURE
  • BOLT ON COVER TYPE
  • WITH (96) 250 V 15 AMPERE 14 AWG SCREW TERMINAL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number 4108
Product Name Pull/Junction Box
Type Junction Box
Length 19 inch (483 mm)
Width 15 inch (381 mm)
Depth 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Plastic Enclosure - 598-BS632 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
View Details