O-Z/GEDNEY
4100S -- 1 IN EMT SSCR CONN OZ GEDNEY
O-Z/Gedney
1 In Emt Sscr Conn Oz Gedney
4100S
Description
1 IN EMT SSCR CONN
-
Newark, An Avnet Company
-
Galco Industrial Electronics
Description
1 IN EMT SSCR CONN
Suppliers
1 In Emt Sscr Conn Oz Gedney
07H2669
Supplier's Site
APTN Conduit & Cable Connectors
4100S
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
07H2669 |
4100S |
|
Product Name
|
1 In Emt Sscr Conn Oz Gedney |
APTN Conduit & Cable Connectors |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination
Crimp
Mounting
Bulkhead
View Details