O-Z/GEDNEY
4-200 -- 2 IN 3 PC COND CPLG OZ GEDNEY
O-Z/Gedney
2 In 3 Pc Cond Cplg Oz Gedney
4-200
Description
2 IN 3 PC COND CPLG
Description
2 IN 3 PC COND CPLG
Suppliers
2 In 3 Pc Cond Cplg Oz Gedney
07H2500
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
07H2500 |
|
Product Name
|
2 In 3 Pc Cond Cplg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details