O-Z/GEDNEY
4-100 -- 1 IN 3 PC COND CPLG OZ GEDNEY
O-Z/Gedney
1 In 3 Pc Cond Cplg Oz Gedney
4-100
Description
1 IN 3 PC COND CPLG
Description
1 IN 3 PC COND CPLG
Suppliers
1 In 3 Pc Cond Cplg Oz Gedney
92F7786
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
92F7786 |
|
Product Name
|
1 In 3 Pc Cond Cplg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Cable Length
1.58 ft (4.83 dm)
Connector Type
BNC
View Details
Application
Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding
No Shielding
Connector Type
BNC; D-SUB 13W3
View Details
SAB BRÖCKSKES GmbH & Co. KG
Cable Shielding
Braid
Cable Length
82.02 ft (250 dm)
Connector Type
Lemo male connector, 6 pole, overmoulded
View Details
Standards / Certifications
IEC
Rated Temperature
-30 to 80 C (-22 to 176 F)
View Details