White-Rodgers Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers 3L12-250

Description
ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC; Switching Temperature:-; Reset Temperature:250°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC, 10A at 240VAC
Datasheet
Description
ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC; Switching Temperature:-; Reset Temperature:250°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC, 10A at 240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers - 08AC0811 - Newark, An Avnet Company
Chicago, IL, United States
Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers
08AC0811
Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers 08AC0811
ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC; Switching Temperature:-; Reset Temperature:250°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC, 10A at 240VAC

ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC; Switching Temperature:-; Reset Temperature:250°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC, 10A at 240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 08AC0811
Product Name Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Thermostat KTO 111 / KTS 111 - 11100.9-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 120 to 250 volts
View Details
Single-phase temperature- regulator / -guard - Typ 8801 – 8804 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details