The Disc Thermostat, Snap Action; part number 16M4628, is designed for use in appliance and HVAC applications. It features a bimetal disc mechanism with automatic reset functionality. The thermostat has a single pole, single throw configuration and is available in either open or close on temperature rise options. Electrical ratings include a resistive load capacity of 15A at 120VAC and 10A at 240VAC, with inductive ratings of 3.0FLA and 12.0LRA at 120VAC, and 1.5FLA and 6.0LRA at 240VAC. The pilot duty is rated at 25VA. The device is compact, with dimensions of 0.23 inches in length, 0.32 inches in case width, and 0.37 inches in height, weighing 0.2 ounces. It is UL Recognized and CSA Certified, ensuring compliance with safety standards. This thermostat is suitable for applications requiring reliable temperature control and can be easily integrated due to its quick connect terminations.
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:18°C; Reset Temperature:13°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermostats |
| Product Number | 16M4628 |
| Product Name | Disc Thermostat, Snap Action; Switching Temperature White Rodgers |
| Set Point Range | 64.4 F (18 C) |