White-Rodgers THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY CLOSED; QUICK CONNECT; 13 DEGC 3L11-60

Description
Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life. Features: Loose Ring, Stainless Steel Mounting Brackets 1⁄4" Quick disconnect Termination Automatic Reset Enclosed Disc Aluminum Disc Cup Single Pole, Single Throw Available in Either Open or Close on Temperature Rise
Description
Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life. Features: Loose Ring, Stainless Steel Mounting Brackets 1⁄4" Quick disconnect Termination Automatic Reset Enclosed Disc Aluminum Disc Cup Single Pole, Single Throw Available in Either Open or Close on Temperature Rise

Suppliers

Company
Product
Description
Supplier Links
THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY CLOSED; QUICK CONNECT; 13 DEGC - 70101867 - Allied Electronics, Inc.
Fort Worth, TX, USA
THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY CLOSED; QUICK CONNECT; 13 DEGC
70101867
THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY CLOSED; QUICK CONNECT; 13 DEGC 70101867
Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life. Features: Loose Ring, Stainless Steel Mounting Brackets 1⁄4" Quick disconnect Termination Automatic Reset Enclosed Disc Aluminum Disc Cup Single Pole, Single Throw Available in Either Open or Close on Temperature Rise

Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life.
Features:

  • Loose Ring, Stainless Steel Mounting Brackets
  • 1⁄4" Quick disconnect Termination
  • Automatic Reset
  • Enclosed Disc
  • Aluminum Disc Cup
  • Single Pole, Single Throw
  • Available in Either Open or Close on Temperature Rise
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 70101867
Product Name THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY CLOSED; QUICK CONNECT; 13 DEGC
Switch Type Normally Closed, NC
Mounting/Configuration Snap Action
High Temperature Set Point 64 F (18 C)
Maximum Current 10 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch Module/Relay DCM 010 - 01010.0-10 - STEGO
Specs
Switch Type Normally Open, NO
Set Point/ Switch Point Multiple Set Points
Maximum Current 13 amps
View Details
KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details
100T NEMA 4X, 7, 9 & 13 Hazardous Air Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Snap Action Thermostat - J - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Crimped Wire Connections
View Details