White-Rodgers THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY CLOSED; QUICK CONNECT; 77 DEGC 3L11-175

Description
Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life. Features: Loose Ring, Stainless Steel Mounting Brackets 1⁄4" Quick disconnect Termination Automatic Reset Enclosed Disc Aluminum Disc Cup Single Pole, Single Throw Available in Either Open or Close on Temperature Rise
Description
Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life. Features: Loose Ring, Stainless Steel Mounting Brackets 1⁄4" Quick disconnect Termination Automatic Reset Enclosed Disc Aluminum Disc Cup Single Pole, Single Throw Available in Either Open or Close on Temperature Rise

Suppliers

Company
Product
Description
Supplier Links
THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY CLOSED; QUICK CONNECT; 77 DEGC - 70101859 - Allied Electronics, Inc.
Fort Worth, TX, USA
THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY CLOSED; QUICK CONNECT; 77 DEGC
70101859
THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY CLOSED; QUICK CONNECT; 77 DEGC 70101859
Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life. Features: Loose Ring, Stainless Steel Mounting Brackets 1⁄4" Quick disconnect Termination Automatic Reset Enclosed Disc Aluminum Disc Cup Single Pole, Single Throw Available in Either Open or Close on Temperature Rise

Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life.
Features:

  • Loose Ring, Stainless Steel Mounting Brackets
  • 1⁄4" Quick disconnect Termination
  • Automatic Reset
  • Enclosed Disc
  • Aluminum Disc Cup
  • Single Pole, Single Throw
  • Available in Either Open or Close on Temperature Rise
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 70101859
Product Name THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY CLOSED; QUICK CONNECT; 77 DEGC
Switch Type Normally Closed, NC
Mounting/Configuration Snap Action
High Temperature Set Point 180 F (82 C)
Maximum Current 10 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

132T NEMA 4 & 13 Industrial Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01160.0-01 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Creep-Action Thermostat/Thermal Protector - AA2R - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 1 to 2 DegF (0.5556 to 1.11 DegC)
View Details