White-Rodgers Disc Thermostat, Snap Action; Switching Temperature White Rodgers 3L11-150

Description
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:68°C; Reset Temperature:63°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
Datasheet
Description
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:68°C; Reset Temperature:63°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Thermostat, Snap Action; Switching Temperature White Rodgers - 16M4633 - Newark, An Avnet Company
Chicago, IL, United States
Disc Thermostat, Snap Action; Switching Temperature White Rodgers
16M4633
Disc Thermostat, Snap Action; Switching Temperature White Rodgers 16M4633
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:68°C; Reset Temperature:63°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes

DISC THERMOSTAT, SNAP ACTION; Switching Temperature:68°C; Reset Temperature:63°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 16M4633
Product Name Disc Thermostat, Snap Action; Switching Temperature White Rodgers
Set Point Range 154 F (68 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 8801 – 8804 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Sub-Panel-Thermocouple Temperature Controller - Series 100 - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 1000 F (-17.78 to 538 C)
Voltage 28 to 240 volts
View Details