DISC THERMOSTAT, SNAP ACTION; Switching Temperature:63°C; Reset Temperature:57°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermostats |
| Product Number | 16M4632 |
| Product Name | Disc Thermostat, Snap Action; Switching Temperature White Rodgers |
| Set Point Range | 145 F (63 C) |