Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life.
Features:
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | 70101854 |
| Product Name | THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY CLOSED; QUICK CONNECT; 46 DEGC |
| Switch Type | Normally Closed, NC |
| Mounting/Configuration | Snap Action |
| High Temperature Set Point | 126 F (52 C) |
| Maximum Current | 10 to 15 amps |