White-Rodgers THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY OPEN; QUICK CONNECT; 109 DEGC 3F11-240

Description
Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life. Features: Loose Ring, Stainless Steel Mounting Brackets 1⁄4" Quick disconnect Termination Automatic Reset Enclosed Disc Aluminum Disc Cup Single Pole, Single Throw Available in Either Open or Close on Temperature Rise
Description
Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life. Features: Loose Ring, Stainless Steel Mounting Brackets 1⁄4" Quick disconnect Termination Automatic Reset Enclosed Disc Aluminum Disc Cup Single Pole, Single Throw Available in Either Open or Close on Temperature Rise

Suppliers

Company
Product
Description
Supplier Links
THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY OPEN; QUICK CONNECT; 109 DEGC - 70101836 - Allied Electronics, Inc.
Fort Worth, TX, USA
THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY OPEN; QUICK CONNECT; 109 DEGC
70101836
THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY OPEN; QUICK CONNECT; 109 DEGC 70101836
Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life. Features: Loose Ring, Stainless Steel Mounting Brackets 1⁄4" Quick disconnect Termination Automatic Reset Enclosed Disc Aluminum Disc Cup Single Pole, Single Throw Available in Either Open or Close on Temperature Rise

Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life.
Features:

  • Loose Ring, Stainless Steel Mounting Brackets
  • 1⁄4" Quick disconnect Termination
  • Automatic Reset
  • Enclosed Disc
  • Aluminum Disc Cup
  • Single Pole, Single Throw
  • Available in Either Open or Close on Temperature Rise
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 70101836
Product Name THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY OPEN; QUICK CONNECT; 109 DEGC
Switch Type Normally Open, NO
Mounting/Configuration Snap Action
High Temperature Set Point 252 F (122 C)
Maximum Current 10 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
Poles Single Pole, SP
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details