White-Rodgers THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY OPEN; QUICK CONNECT; 45 DEGC 3F11-120

Description
Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life. Features: Loose Ring, Stainless Steel Mounting Brackets 1⁄4" Quick disconnect Termination Automatic Reset Enclosed Disc Aluminum Disc Cup Single Pole, Single Throw Available in Either Open or Close on Temperature Rise
Description
Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life. Features: Loose Ring, Stainless Steel Mounting Brackets 1⁄4" Quick disconnect Termination Automatic Reset Enclosed Disc Aluminum Disc Cup Single Pole, Single Throw Available in Either Open or Close on Temperature Rise

Suppliers

Company
Product
Description
Supplier Links
THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY OPEN; QUICK CONNECT; 45 DEGC - 70101831 - Allied Electronics, Inc.
Fort Worth, TX, USA
THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY OPEN; QUICK CONNECT; 45 DEGC
70101831
THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY OPEN; QUICK CONNECT; 45 DEGC 70101831
Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life. Features: Loose Ring, Stainless Steel Mounting Brackets 1⁄4" Quick disconnect Termination Automatic Reset Enclosed Disc Aluminum Disc Cup Single Pole, Single Throw Available in Either Open or Close on Temperature Rise

Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life.
Features:

  • Loose Ring, Stainless Steel Mounting Brackets
  • 1⁄4" Quick disconnect Termination
  • Automatic Reset
  • Enclosed Disc
  • Aluminum Disc Cup
  • Single Pole, Single Throw
  • Available in Either Open or Close on Temperature Rise
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 70101831
Product Name THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY OPEN; QUICK CONNECT; 45 DEGC
Switch Type Normally Open, NO
Mounting/Configuration Snap Action
High Temperature Set Point 127 F (53 C)
Maximum Current 10 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

132TC Temperature Switch/Internal Adjustment -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01160.0-01 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Self Hold Thermostat - SO - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details