O-Z/GEDNEY
3300 -- 3 IN CAPPED BUSHING OZ GEDNEY
O-Z/Gedney
3 In Capped Bushing Oz Gedney
3300
Description
3 IN CAPPED BUSHING
Description
3 IN CAPPED BUSHING
Suppliers
3 In Capped Bushing Oz Gedney
17J7729
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J7729 |
|
Product Name
|
3 In Capped Bushing Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details