O-Z/Gedney Rigid/EMT Conduit Connector 3125-W

Description
ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 1-11/16 INCH THREAD LENGTH UL 514-B, CSA C22.2 APPROVAL 2-3/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E WIRE RADIUS 2-1/4 INCH INSTALLATION 90 DEG GLAND COMPRESSION 3000W MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 1-11/16 INCH THREAD LENGTH UL 514-B, CSA C22.2 APPROVAL 2-3/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E WIRE RADIUS 2-1/4 INCH INSTALLATION 90 DEG GLAND COMPRESSION 3000W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 3125-W - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
3125-W
Rigid/EMT Conduit Connector 3125-W
ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 1-11/16 INCH THREAD LENGTH UL 514-B, CSA C22.2 APPROVAL 2-3/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E WIRE RADIUS 2-1/4 INCH INSTALLATION 90 DEG GLAND COMPRESSION 3000W MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 1-11/16 INCH THREAD LENGTH
  • UL 514-B, CSA C22.2 APPROVAL
  • 2-3/16 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E
  • WIRE RADIUS 2-1/4 INCH
  • INSTALLATION 90 DEG GLAND COMPRESSION
  • 3000W MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 3125-W
Product Name Rigid/EMT Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details