O-Z/Gedney Rigid/EMT Conduit Connector 31-600T

Description
ZINC PLATED MALLEABLE IRON MATERIAL 2-3/8 INCH RIGID CONDUIT USED ON 1-3/8 INCH THREAD LENGTH 8-9/16 INCH DIAMETER 6 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA INSTALLATION GLAND COMPRESSION 31 MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 2-3/8 INCH RIGID CONDUIT USED ON 1-3/8 INCH THREAD LENGTH 8-9/16 INCH DIAMETER 6 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA INSTALLATION GLAND COMPRESSION 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 31-600T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
31-600T
Rigid/EMT Conduit Connector 31-600T
ZINC PLATED MALLEABLE IRON MATERIAL 2-3/8 INCH RIGID CONDUIT USED ON 1-3/8 INCH THREAD LENGTH 8-9/16 INCH DIAMETER 6 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA INSTALLATION GLAND COMPRESSION 31 MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-3/8 INCH
  • RIGID CONDUIT USED ON
  • 1-3/8 INCH THREAD LENGTH
  • 8-9/16 INCH DIAMETER
  • 6 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA
  • INSTALLATION GLAND COMPRESSION
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 31-600T
Product Name Rigid/EMT Conduit Connector
Size 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details