O-Z/Gedney Rigid/EMT Conduit Connector 31-400

Description
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-3/16 INCH RIGID CONDUIT USED ON 1-1/4 INCH THREAD LENGTH 6-1/8 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
Datasheet
Description
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-3/16 INCH RIGID CONDUIT USED ON 1-1/4 INCH THREAD LENGTH 6-1/8 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 31-400 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
31-400
Rigid/EMT Conduit Connector 31-400
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-3/16 INCH RIGID CONDUIT USED ON 1-1/4 INCH THREAD LENGTH 6-1/8 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
  • GLAND COMPRESSION TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-3/16 INCH
  • RIGID CONDUIT USED ON
  • 1-1/4 INCH THREAD LENGTH
  • 6-1/8 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 31-400
Product Name Rigid/EMT Conduit Connector
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details