O-Z/Gedney Rigid/EMT Conduit Connector 31-300T

Description
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-9/16 INCH RIGID CONDUIT USED ON 1 INCH THREAD LENGTH 4-13/16 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
Datasheet
Description
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-9/16 INCH RIGID CONDUIT USED ON 1 INCH THREAD LENGTH 4-13/16 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 31-300T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
31-300T
Rigid/EMT Conduit Connector 31-300T
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-9/16 INCH RIGID CONDUIT USED ON 1 INCH THREAD LENGTH 4-13/16 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
  • GLAND COMPRESSION TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-9/16 INCH
  • RIGID CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • 4-13/16 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 31-300T
Product Name Rigid/EMT Conduit Connector
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details