O-Z/Gedney Rigid/EMT Conduit Connector 31-100T

Description
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/8 INCH RIGID CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514B APPROVAL 1-15/16 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
Datasheet
Description
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/8 INCH RIGID CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514B APPROVAL 1-15/16 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 31-100T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
31-100T
Rigid/EMT Conduit Connector 31-100T
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/8 INCH RIGID CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514B APPROVAL 1-15/16 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
  • GLAND COMPRESSION TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-3/8 INCH
  • RIGID CONDUIT USED ON
  • 9/16 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 1-15/16 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 31-100T
Product Name Rigid/EMT Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products