O-Z/Gedney Rigid/EMT Conduit Coupling 30-075

Description
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 1-9/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
Datasheet
Description
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 1-9/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 30-075 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
30-075
Rigid/EMT Conduit Coupling 30-075
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 1-9/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
  • GLAND COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-3/4 INCH
  • RIGID METAL CONDUIT USED ON
  • UL 514B APPROVAL
  • 1-9/16 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 30 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 30-075
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details