O-Z/Gedney Rigid/EMT Conduit Coupling 29-050

Description
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 1-1/4 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet
Description
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 1-1/4 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 29-050 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
29-050
Rigid/EMT Conduit Coupling 29-050
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 1-1/4 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
  • SET SCREW, THREADLESS TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-3/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B APPROVAL
  • 1-1/4 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 29-050
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 608238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details