Appleton Electric Conduit Body Cover 280F

Description
BLANK, SCREW TYPE ZINC ELECTROPLATED CHROMATED EPOXY POWDER COATED GRAYLOY IRON MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE FORM 8 FORM TYPE FM8[R], GRAYLOY[TM] BRAND APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTION FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR FOR MAINTENANCE
Datasheet
Description
BLANK, SCREW TYPE ZINC ELECTROPLATED CHROMATED EPOXY POWDER COATED GRAYLOY IRON MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE FORM 8 FORM TYPE FM8[R], GRAYLOY[TM] BRAND APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTION FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR FOR MAINTENANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 280F - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
280F
Conduit Body Cover 280F
BLANK, SCREW TYPE ZINC ELECTROPLATED CHROMATED EPOXY POWDER COATED GRAYLOY IRON MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE FORM 8 FORM TYPE FM8[R], GRAYLOY[TM] BRAND APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTION FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR FOR MAINTENANCE
  • BLANK, SCREW TYPE
  • ZINC ELECTROPLATED CHROMATED EPOXY POWDER COATED GRAYLOY IRON MATERIAL
  • UL 514A/514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • FORM 8 FORM TYPE
  • FM8[R], GRAYLOY[TM] BRAND
  • APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTION FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR FOR MAINTENANCE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 280F
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details