O-Z/Gedney Rigid/EMT Conduit Connector 28-100T

Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-31/32 INCH RIGID CONDUIT/IMC USED ON 17/32 INCH THREAD LENGTH UL 514B APPROVAL 1-3/4 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1 28 MODEL
Datasheet
Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-31/32 INCH RIGID CONDUIT/IMC USED ON 17/32 INCH THREAD LENGTH UL 514B APPROVAL 1-3/4 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1 28 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 28-100T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
28-100T
Rigid/EMT Conduit Connector 28-100T
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-31/32 INCH RIGID CONDUIT/IMC USED ON 17/32 INCH THREAD LENGTH UL 514B APPROVAL 1-3/4 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1 28 MODEL
  • SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-31/32 INCH
  • RIGID CONDUIT/IMC USED ON
  • 17/32 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 1-3/4 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1
  • 28 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 28-100T
Product Name Rigid/EMT Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details