O-Z/Gedney Armored Cable/Flex Conduit Connector 24-300T

Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-1/4 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 3 INCH TRADE SIZE 3-1/2 TO 3-1/8 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT 24 MODEL
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-1/4 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 3 INCH TRADE SIZE 3-1/2 TO 3-1/8 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT 24 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 24-300T - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
24-300T
Armored Cable/Flex Conduit Connector 24-300T
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-1/4 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 3 INCH TRADE SIZE 3-1/2 TO 3-1/8 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT 24 MODEL
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-1/4 INCH
  • SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 3 INCH TRADE SIZE
  • 3-1/2 TO 3-1/8 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • 24 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 24-300T
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2149562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details