O-Z/Gedney Armored Cable/Flex Conduit Connector 24-150

Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 1-7/8 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE 1-7/8 TO 1-5/8 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT 24 MODEL
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 1-7/8 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE 1-7/8 TO 1-5/8 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT 24 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 24-150 - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
24-150
Armored Cable/Flex Conduit Connector 24-150
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 1-7/8 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE 1-7/8 TO 1-5/8 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT 24 MODEL
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-7/8 INCH
  • SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • 1-7/8 TO 1-5/8 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • 24 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 24-150
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details