Emerson SolaHD Transformer, Constant Voltage;1000VA;60Hz;CVS Series;17.25In.L;9.00In.H;63lbs. 23-23-210-8

Description
Superior voltage regulation of ±1% sets the CVS Series apart from other power conditioning technologies on the market. Extremely tight regulation is accomplished by Sola/Hevi-Duty's patented ferroresonant transformer technology. The CVS recreates a well regulated sinusoidal waveform that is well isolated from input disturbances including impulses, brownouts, severe waveform distortion, swells, and sags. No other power conditioning technology provides as complete a solution against these power quality disturbances. The CVS Series is ideal for applications where even a small amount of change in voltage level can lead to unscheduled downtime, mis-operation, incorrect data or scrapped production. Specifications: Input: VA Ratings: 30 to 7,500 VA. Input Voltage Range: +10/–20% of nominal. Input Frequency: 60 Hz. Output: Voltage Regulation: ±1% for an input line variation of +10/–20%. No loss of output for line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output Harmonic Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 40 dB common and normal mode. Surge Suppression: Up to 6,000 Volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms. Efficiency: Up to 92% at full load. Environmental Operating Temperature: –20°C to +50°C. Audible Noise: 32 dBA to 65 dBA. Approvals (Except as Indicated) Listed to UL 1012; Certified to CSA C22.2, No. 66. Warranty: Ten-year limited warranty. Applications: Industrial Automation and Control Equipment PLCs Marine Navigation Equipment Analytical Laboratory and Factory Automating Equipment Photographic Enlargers Photo Processing Equipment Closed-Circuit TV Transmission Sound/Recording Systems Features and Benefits: Applications Requiring Precise Voltage Regulation Can Expect to Receive ±1% Output Regulation for Input Variation of +10 to –20% Protects Premise Wiring Since Non-Linear Loads Are Reflected Back to the Utility as Near Sinusoidal Safety Agency Approved: All CVSs Are UL Listed and CSA Certified Dual Function, Can Act as a Stepup or Stepdown Transformer in Addition to Providing Regulation Sinewave Output Even with a Distorted Source; Input Harmonics Are Eliminated Half-Load Input Voltage Range of +15 to –50% Input for +5, –10% Regulation
Description
Superior voltage regulation of ±1% sets the CVS Series apart from other power conditioning technologies on the market. Extremely tight regulation is accomplished by Sola/Hevi-Duty's patented ferroresonant transformer technology. The CVS recreates a well regulated sinusoidal waveform that is well isolated from input disturbances including impulses, brownouts, severe waveform distortion, swells, and sags. No other power conditioning technology provides as complete a solution against these power quality disturbances. The CVS Series is ideal for applications where even a small amount of change in voltage level can lead to unscheduled downtime, mis-operation, incorrect data or scrapped production. Specifications: Input: VA Ratings: 30 to 7,500 VA. Input Voltage Range: +10/–20% of nominal. Input Frequency: 60 Hz. Output: Voltage Regulation: ±1% for an input line variation of +10/–20%. No loss of output for line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output Harmonic Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 40 dB common and normal mode. Surge Suppression: Up to 6,000 Volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms. Efficiency: Up to 92% at full load. Environmental Operating Temperature: –20°C to +50°C. Audible Noise: 32 dBA to 65 dBA. Approvals (Except as Indicated) Listed to UL 1012; Certified to CSA C22.2, No. 66. Warranty: Ten-year limited warranty. Applications: Industrial Automation and Control Equipment PLCs Marine Navigation Equipment Analytical Laboratory and Factory Automating Equipment Photographic Enlargers Photo Processing Equipment Closed-Circuit TV Transmission Sound/Recording Systems Features and Benefits: Applications Requiring Precise Voltage Regulation Can Expect to Receive ±1% Output Regulation for Input Variation of +10 to –20% Protects Premise Wiring Since Non-Linear Loads Are Reflected Back to the Utility as Near Sinusoidal Safety Agency Approved: All CVSs Are UL Listed and CSA Certified Dual Function, Can Act as a Stepup or Stepdown Transformer in Addition to Providing Regulation Sinewave Output Even with a Distorted Source; Input Harmonics Are Eliminated Half-Load Input Voltage Range of +15 to –50% Input for +5, –10% Regulation

Suppliers

Company
Product
Description
Supplier Links
Transformer, Constant Voltage;1000VA;60Hz;CVS Series;17.25In.L;9.00In.H;63lbs. - 70098582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Constant Voltage;1000VA;60Hz;CVS Series;17.25In.L;9.00In.H;63lbs.
70098582
Transformer, Constant Voltage;1000VA;60Hz;CVS Series;17.25In.L;9.00In.H;63lbs. 70098582
Superior voltage regulation of ±1% sets the CVS Series apart from other power conditioning technologies on the market. Extremely tight regulation is accomplished by Sola/Hevi-Duty's patented ferroresonant transformer technology. The CVS recreates a well regulated sinusoidal waveform that is well isolated from input disturbances including impulses, brownouts, severe waveform distortion, swells, and sags. No other power conditioning technology provides as complete a solution against these power quality disturbances. The CVS Series is ideal for applications where even a small amount of change in voltage level can lead to unscheduled downtime, mis-operation, incorrect data or scrapped production. Specifications: Input: VA Ratings: 30 to 7,500 VA. Input Voltage Range: +10/–20% of nominal. Input Frequency: 60 Hz. Output: Voltage Regulation: ±1% for an input line variation of +10/–20%. No loss of output for line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output Harmonic Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 40 dB common and normal mode. Surge Suppression: Up to 6,000 Volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms. Efficiency: Up to 92% at full load. Environmental Operating Temperature: –20°C to +50°C. Audible Noise: 32 dBA to 65 dBA. Approvals (Except as Indicated) Listed to UL 1012; Certified to CSA C22.2, No. 66. Warranty: Ten-year limited warranty. Applications: Industrial Automation and Control Equipment PLCs Marine Navigation Equipment Analytical Laboratory and Factory Automating Equipment Photographic Enlargers Photo Processing Equipment Closed-Circuit TV Transmission Sound/Recording Systems Features and Benefits: Applications Requiring Precise Voltage Regulation Can Expect to Receive ±1% Output Regulation for Input Variation of +10 to –20% Protects Premise Wiring Since Non-Linear Loads Are Reflected Back to the Utility as Near Sinusoidal Safety Agency Approved: All CVSs Are UL Listed and CSA Certified Dual Function, Can Act as a Stepup or Stepdown Transformer in Addition to Providing Regulation Sinewave Output Even with a Distorted Source; Input Harmonics Are Eliminated Half-Load Input Voltage Range of +15 to –50% Input for +5, –10% Regulation

Superior voltage regulation of ±1% sets the CVS Series apart from other power conditioning technologies on the market. Extremely tight regulation is accomplished by Sola/Hevi-Duty's patented ferroresonant transformer technology. The CVS recreates a well regulated sinusoidal waveform that is well isolated from input disturbances including impulses, brownouts, severe waveform distortion, swells, and sags. No other power conditioning technology provides as complete a solution against these power quality disturbances. The CVS Series is ideal for applications where even a small amount of change in voltage level can lead to unscheduled downtime, mis-operation, incorrect data or scrapped production.
Specifications:
Input:
VA Ratings:
30 to 7,500 VA. Input Voltage Range: +10/–20% of nominal. Input Frequency: 60 Hz.
Output:
Voltage Regulation:
±1% for an input line variation of +10/–20%. No loss of output for line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output Harmonic Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 40 dB common and normal mode. Surge Suppression: Up to 6,000 Volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms. Efficiency: Up to 92% at full load.
Environmental
Operating Temperature:
–20°C to +50°C. Audible Noise: 32 dBA to 65 dBA.
Approvals (Except as Indicated)
Listed to UL 1012; Certified to CSA C22.2, No. 66.
Warranty:
Ten-year limited warranty.
Applications:

  • Industrial Automation and Control Equipment PLCs
  • Marine Navigation Equipment
  • Analytical Laboratory and Factory Automating Equipment
  • Photographic Enlargers
  • Photo Processing Equipment
  • Closed-Circuit TV Transmission
  • Sound/Recording Systems
    Features and Benefits:
  • Applications Requiring Precise Voltage Regulation Can Expect to Receive ±1% Output Regulation for Input Variation of +10 to –20%
  • Protects Premise Wiring Since Non-Linear Loads Are Reflected Back to the Utility as Near Sinusoidal
  • Safety Agency Approved: All CVSs Are UL Listed and CSA Certified
  • Dual Function, Can Act as a Stepup or Stepdown Transformer in Addition to Providing Regulation
  • Sinewave Output Even with a Distorted Source; Input Harmonics Are Eliminated
  • Half-Load Input Voltage Range of +15 to –50% Input for +5, –10% Regulation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70098582
Product Name Transformer, Constant Voltage;1000VA;60Hz;CVS Series;17.25In.L;9.00In.H;63lbs.
Other Transformer Types / Applications Audio
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5494-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-3117X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details