O-Z/Gedney Rigid/EMT Conduit Bushing 2-500

Description
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6 INCH DIAMETER 5 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 2 MODEL
Datasheet
Description
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6 INCH DIAMETER 5 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 2-500 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
2-500
Rigid/EMT Conduit Bushing 2-500
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6 INCH DIAMETER 5 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 2 MODEL
  • THREADED FEMALE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-3/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 6 INCH DIAMETER
  • 5 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • 2 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 2-500
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details