O-Z/Gedney Rigid/EMT Conduit Bushing 2-100

Description
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-9/16 INCH DIAMETER 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 2 MODEL
Datasheet
Description
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-9/16 INCH DIAMETER 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 2-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
2-100
Rigid/EMT Conduit Bushing 2-100
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-9/16 INCH DIAMETER 1 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 2 MODEL
  • THREADED FEMALE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1/2 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-9/16 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • 2 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 2-100
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 3 inch (76.2 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details