Appleton Electric Conduit Body Cover 190IG

Description
FORM-IN-PLACE TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL UL 514A, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE FORM 9 FORM TYPE UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID CONDUIT, IMC INCLUDES INTEGRAL GASKET APPLICATION WET LOCATION
Datasheet
Description
FORM-IN-PLACE TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL UL 514A, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE FORM 9 FORM TYPE UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID CONDUIT, IMC INCLUDES INTEGRAL GASKET APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 190IG - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
190IG
Conduit Body Cover 190IG
FORM-IN-PLACE TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL UL 514A, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE FORM 9 FORM TYPE UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID CONDUIT, IMC INCLUDES INTEGRAL GASKET APPLICATION WET LOCATION
  • FORM-IN-PLACE TYPE
  • NATURAL FINISHED STAMPED COPPER FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • FORM 9 FORM TYPE
  • UNILET[R], FM9[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID CONDUIT, IMC
  • INCLUDES INTEGRAL GASKET
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 190IG
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details