Appleton Electric Pull/Junction Box 1816

Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 52-1/16 INCH 52.0625 WIDTH IN INCH 8-3/16 INCH 8.1875 HEIGHT IN INCH 8-5/16 INCH 207.962 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 6 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
Datasheet
Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 52-1/16 INCH 52.0625 WIDTH IN INCH 8-3/16 INCH 8.1875 HEIGHT IN INCH 8-5/16 INCH 207.962 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 6 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1816 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
1816
Pull/Junction Box 1816
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 52-1/16 INCH 52.0625 WIDTH IN INCH 8-3/16 INCH 8.1875 HEIGHT IN INCH 8-5/16 INCH 207.962 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 6 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
  • STEEL MATERIAL
  • ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH
  • 52-1/16 INCH
  • 52.0625 WIDTH IN INCH
  • 8-3/16 INCH
  • 8.1875 HEIGHT IN INCH
  • 8-5/16 INCH
  • 207.962 HEIGHT IN MM
  • UL APPROVAL
  • SCREW ON COVER TYPE
  • APPLETON. BRAND
  • CONDUIT TYPE IMC, THREADED RIGID
  • HUB SIZE 6 INCH NPT
  • INCLUSION GASKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • PTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number 1816
Product Name Pull/Junction Box
Length 8.19 inch (208 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
Material Galvanised steel
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.11 to 10.55 inch (78.99 to 268 mm)
Width 3.3 to 6.61 inch (83.82 to 168 mm)
Depth 1.73 to 3.93 inch (43.94 to 99.82 mm)
View Details
Boxes - 1920-1946-ND - DigiKey
Altech Corp.
Specs
Material Polystyrene
NEMA Rating Type 4X
Mounting Type Handheld
View Details
3 suppliers