Appleton Electric Pull/Junction Box 1814

Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 51-13/16 INCH 51.8125 WIDTH IN INCH 6-3/16 INCH 6.1875 HEIGHT IN INCH 6-5/16 INCH 157.162 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 4 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
Datasheet
Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 51-13/16 INCH 51.8125 WIDTH IN INCH 6-3/16 INCH 6.1875 HEIGHT IN INCH 6-5/16 INCH 157.162 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 4 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1814 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
1814
Pull/Junction Box 1814
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 51-13/16 INCH 51.8125 WIDTH IN INCH 6-3/16 INCH 6.1875 HEIGHT IN INCH 6-5/16 INCH 157.162 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 4 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
  • STEEL MATERIAL
  • ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH
  • 51-13/16 INCH
  • 51.8125 WIDTH IN INCH
  • 6-3/16 INCH
  • 6.1875 HEIGHT IN INCH
  • 6-5/16 INCH
  • 157.162 HEIGHT IN MM
  • UL APPROVAL
  • SCREW ON COVER TYPE
  • APPLETON. BRAND
  • CONDUIT TYPE IMC, THREADED RIGID
  • HUB SIZE 4 INCH NPT
  • INCLUSION GASKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • PTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number 1814
Product Name Pull/Junction Box
Length 6.19 inch (157 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 31.5 inch (800 mm)
Depth 15.75 inch (400 mm)
Material Steel; Steel
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 25.19 inch (49.78 to 640 mm)
Width 2.55 to 12.59 inch (64.77 to 320 mm)
Depth 1.57 to 4.72 inch (39.88 to 120 mm)
View Details
TG Series Enclosures - 100-903-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
3 suppliers