ASCO Numatrol™ Polyurethane Tubing 135-126

Description
Application: This highly flexible tubing allows easy connection to “barbed” fittings with sharp bends possible in less than one inch. Many Numatrol™ installations that previously required the use of nylon tubing for high pressure, clamp functions for example, can now be easily accomplished with this tubing. Features: Numatrol™ polyurethane tubing offers superior performance to other plastic tubing with regard to kink resistance. Low temperature flexibility, higher working pressures, and resistance to ambient ozone oil, grease, fuels and most chemicals. Specifications: Vacuum to 28" Hg, Temperature Range: -0° to 200° C, Shore 83 A
Description
Application: This highly flexible tubing allows easy connection to “barbed” fittings with sharp bends possible in less than one inch. Many Numatrol™ installations that previously required the use of nylon tubing for high pressure, clamp functions for example, can now be easily accomplished with this tubing. Features: Numatrol™ polyurethane tubing offers superior performance to other plastic tubing with regard to kink resistance. Low temperature flexibility, higher working pressures, and resistance to ambient ozone oil, grease, fuels and most chemicals. Specifications: Vacuum to 28" Hg, Temperature Range: -0° to 200° C, Shore 83 A

Suppliers

Company
Product
Description
Supplier Links
Numatrol™ Polyurethane Tubing - 135-126 - ASCO
Florham Park, NJ, USA
Numatrol™ Polyurethane Tubing
135-126
Numatrol™ Polyurethane Tubing 135-126
Application: This highly flexible tubing allows easy connection to “barbed” fittings with sharp bends possible in less than one inch. Many Numatrol™ installations that previously required the use of nylon tubing for high pressure, clamp functions for example, can now be easily accomplished with this tubing. Features: Numatrol™ polyurethane tubing offers superior performance to other plastic tubing with regard to kink resistance. Low temperature flexibility, higher working pressures, and resistance to ambient ozone oil, grease, fuels and most chemicals. Specifications: Vacuum to 28" Hg, Temperature Range: -0° to 200° C, Shore 83 A

Application: This highly flexible tubing allows easy connection to “barbed” fittings with sharp bends possible in less than one inch. Many Numatrol™ installations that previously required the use of nylon tubing for high pressure, clamp functions for example, can now be easily accomplished with this tubing.

Features: Numatrol™ polyurethane tubing offers superior performance to other plastic tubing with regard to kink resistance. Low temperature flexibility, higher working pressures, and resistance to ambient ozone oil, grease, fuels and most chemicals.

Specifications: Vacuum to 28" Hg, Temperature Range: -0° to 200° C, Shore 83 A

Supplier's Site

Technical Specifications

  ASCO
Product Category Tubing
Product Number 135-126
Product Name Numatrol™ Polyurethane Tubing
Type Plastic
Material Polyurethane
Shape Round
Features Kink Resistant, Low Temp Flexibility
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Clearflo® 70 PVC Tubing - 1130771 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details