Appleton Electric Pull/Junction Box 1296

Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 37-29/32 INCH 37.9062 WIDTH IN INCH 8-3/32 INCH 8.09375 HEIGHT IN INCH 6-5/16 INCH 205.581 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 3-1/2 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTB MODEL
Datasheet
Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 37-29/32 INCH 37.9062 WIDTH IN INCH 8-3/32 INCH 8.09375 HEIGHT IN INCH 6-5/16 INCH 205.581 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 3-1/2 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1296 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
1296
Pull/Junction Box 1296
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 37-29/32 INCH 37.9062 WIDTH IN INCH 8-3/32 INCH 8.09375 HEIGHT IN INCH 6-5/16 INCH 205.581 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 3-1/2 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTB MODEL
  • STEEL MATERIAL
  • ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH
  • 37-29/32 INCH
  • 37.9062 WIDTH IN INCH
  • 8-3/32 INCH
  • 8.09375 HEIGHT IN INCH
  • 6-5/16 INCH
  • 205.581 HEIGHT IN MM
  • UL APPROVAL
  • SCREW ON COVER TYPE
  • APPLETON. BRAND
  • CONDUIT TYPE IMC, THREADED RIGID
  • HUB SIZE 3-1/2 INCH NPT
  • INCLUSION GASKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • PTB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number 1296
Product Name Pull/Junction Box
Length 8.09 inch (206 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
Depth 3.86 inch (98 mm)
View Details
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 23.62 inch (49.78 to 600 mm)
Width 1.77 to 12.2 inch (44.96 to 310 mm)
Depth 1.18 to 4.33 inch (29.97 to 110 mm)
View Details
TK Series Enclosures - 112-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers