White-Rodgers Contactor, Spdt, 36Vdc, 100A, Bracket; Load Current Inductive White Rodgers 124-912

Description
CONTACTOR, SPDT, 36VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:36VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPDT, 36VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:36VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spdt, 36Vdc, 100A, Bracket; Load Current Inductive White Rodgers - 35M0125 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spdt, 36Vdc, 100A, Bracket; Load Current Inductive White Rodgers
35M0125
Contactor, Spdt, 36Vdc, 100A, Bracket; Load Current Inductive White Rodgers 35M0125
CONTACTOR, SPDT, 36VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:36VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

CONTACTOR, SPDT, 36VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:36VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 35M0125
Product Name Contactor, Spdt, 36Vdc, 100A, Bracket; Load Current Inductive White Rodgers
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200481340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 41-IHV200A1ANA-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
C110B -bi-directional battery contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 80 to 480 amps
VDC 48 volts
View Details
Contactors - 3596-GX14FCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details