White-Rodgers Contactor, Spdt, 24Vdc, 100A, Bracket; Load Current Inductive White Rodgers 124-911

Description
CONTACTOR, SPDT, 24VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPDT, 24VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spdt, 24Vdc, 100A, Bracket; Load Current Inductive White Rodgers - 35M0124 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spdt, 24Vdc, 100A, Bracket; Load Current Inductive White Rodgers
35M0124
Contactor, Spdt, 24Vdc, 100A, Bracket; Load Current Inductive White Rodgers 35M0124
CONTACTOR, SPDT, 24VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

CONTACTOR, SPDT, 24VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor; Single; 100 A; 600 VAC (Max.); SPDT; 24 degC; Silver Alloy - 70101964 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor; Single; 100 A; 600 VAC (Max.); SPDT; 24 degC; Silver Alloy
70101964
Contactor; Single; 100 A; 600 VAC (Max.); SPDT; 24 degC; Silver Alloy 70101964
DC Power Contactors, 100 A Current Rating, 100000 On⁄Off Operations The contact form of the contactor is SPNO⁄SPDT General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Standard Bracket Specifications Dim./Wt.: SPNO — 3.56" × 3.13" × 2.19"/16 Ozs. Dim./Wt.: SPDT — 4.69" × 3.13" × 2.19"19 Ozs. Operating Temperature: –40°F to +149°F Recommended Mtg.: Vertical Plane, Coil Terminals Up Hardware Torque Specifications Contact Terminal: 60 Inch-Lbs. Maximum Coil Terminal: 12-18 Inch-Lbs.

DC Power Contactors, 100 A Current Rating, 100000 On⁄Off Operations

  • The contact form of the contactor is SPNO⁄SPDT
    General Specifications
  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Dust Resistant
  • Standard Bracket
    Specifications
  • Dim./Wt.: SPNO — 3.56" × 3.13" × 2.19"/16 Ozs.
  • Dim./Wt.: SPDT — 4.69" × 3.13" × 2.19"19 Ozs.
  • Operating Temperature: –40°F to +149°F
  • Recommended Mtg.: Vertical Plane, Coil Terminals Up
    Hardware Torque Specifications
  • Contact Terminal: 60 Inch-Lbs. Maximum
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 35M0124 70101964
Product Name Contactor, Spdt, 24Vdc, 100A, Bracket; Load Current Inductive White Rodgers Contactor; Single; 100 A; 600 VAC (Max.); SPDT; 24 degC; Silver Alloy
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contacts - 1220951 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details
Contactors - 3596-GXL14B1BB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223402304640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
S008 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 60 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details