White-Rodgers Contactor, Spst-No, 24Vdc, 100A, Bracket; Load Current Inductive White Rodgers 124-903

Description
CONTACTOR, SPST-NO, 24VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 24VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 24Vdc, 100A, Bracket; Load Current Inductive White Rodgers - 35M0122 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 24Vdc, 100A, Bracket; Load Current Inductive White Rodgers
35M0122
Contactor, Spst-No, 24Vdc, 100A, Bracket; Load Current Inductive White Rodgers 35M0122
CONTACTOR, SPST-NO, 24VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

CONTACTOR, SPST-NO, 24VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, Power; 1; 100 A; 24 VDC; SPNO; 24 VDC - 70101960 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Power; 1; 100 A; 24 VDC; SPNO; 24 VDC
70101960
Contactor, Power; 1; 100 A; 24 VDC; SPNO; 24 VDC 70101960
12⁄24 VDC, 100 A, 400 A Inrush Current, DC Power Contactors Silver alloy contact material Standard bracket style Continuous duty cycle General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Standard Bracket Specifications Dim./Wt.: SPNO — 3.56" × 3.13" × 2.19"/16 Ozs. Dim./Wt.: SPDT — 4.69" × 3.13" × 2.19"19 Ozs. Operating Temperature: –40°F to +149°F Recommended Mtg.: Vertical Plane, Coil Terminals Up Hardware Torque Specifications Contact Terminal: 60 Inch-Lbs. Maximum Coil Terminal: 12-18 Inch-Lbs.

12⁄24 VDC, 100 A, 400 A Inrush Current, DC Power Contactors

  • Silver alloy contact material
  • Standard bracket style
  • Continuous duty cycle
    General Specifications
  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Dust Resistant
  • Standard Bracket
    Specifications
  • Dim./Wt.: SPNO — 3.56" × 3.13" × 2.19"/16 Ozs.
  • Dim./Wt.: SPDT — 4.69" × 3.13" × 2.19"19 Ozs.
  • Operating Temperature: –40°F to +149°F
  • Recommended Mtg.: Vertical Plane, Coil Terminals Up
    Hardware Torque Specifications
  • Contact Terminal: 60 Inch-Lbs. Maximum
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 35M0122 70101960
Product Name Contactor, Spst-No, 24Vdc, 100A, Bracket; Load Current Inductive White Rodgers Contactor, Power; 1; 100 A; 24 VDC; SPNO; 24 VDC
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 844-1-1618413-7-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Contactors - 3596-GX21TA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Relay, Dpst-No, 440Vac, 25A; Load Current Inductive Finder - 08X7053 - Newark, An Avnet Company
Specs
Type Electrical Contactor
Poles 2
VAC 250 volts
View Details
Contactors - 1221320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details