D. C. Power Contactor, Input D.C. Coil Voltage 12 Volts, Switch Action: SPNO, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Isolated Coil, SPNO, Coil Resistance: 13.2 Ohms, Contact Material: Silver Alloy, Contact
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 76AH9076 |
| Product Name | D. C. Power Contactor, Input D.c. Coil Voltage 12 Volts, Switch Action White Rodgers |