Appleton Electric Pull/Junction Box 1224

Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 27-3/16 INCH 27.1875 WIDTH IN INCH 4-3/4 INCH 4.75 HEIGHT IN INCH 4-13/16 INCH 120.65 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 2-1/2 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
Datasheet
Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 27-3/16 INCH 27.1875 WIDTH IN INCH 4-3/4 INCH 4.75 HEIGHT IN INCH 4-13/16 INCH 120.65 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 2-1/2 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1224 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
1224
Pull/Junction Box 1224
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 27-3/16 INCH 27.1875 WIDTH IN INCH 4-3/4 INCH 4.75 HEIGHT IN INCH 4-13/16 INCH 120.65 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 2-1/2 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
  • STEEL MATERIAL
  • ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH
  • 27-3/16 INCH
  • 27.1875 WIDTH IN INCH
  • 4-3/4 INCH
  • 4.75 HEIGHT IN INCH
  • 4-13/16 INCH
  • 120.65 HEIGHT IN MM
  • UL APPROVAL
  • SCREW ON COVER TYPE
  • APPLETON. BRAND
  • CONDUIT TYPE IMC, THREADED RIGID
  • HUB SIZE 2-1/2 INCH NPT
  • INCLUSION GASKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • PTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number 1224
Product Name Pull/Junction Box
Length 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4O10 - Hammond Manufacturing Company Inc.
Specs
Length 16 inch (406 mm)
Width 14 inch (356 mm)
Depth 10 inch (254 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Interlinking block - CPX-M-GE-EV-S-7/8-5POL - Festo Corporation
Specs
Material Aluminum
View Details