Appleton Electric Pull/Junction Box 1222

Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 26-1/8 INCH 26.125 WIDTH IN INCH 2-7/16 INCH 2.4375 HEIGHT IN INCH 2-1/2 INCH 61.9125 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 1-1/2 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
Datasheet
Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 26-1/8 INCH 26.125 WIDTH IN INCH 2-7/16 INCH 2.4375 HEIGHT IN INCH 2-1/2 INCH 61.9125 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 1-1/2 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1222 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
1222
Pull/Junction Box 1222
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 26-1/8 INCH 26.125 WIDTH IN INCH 2-7/16 INCH 2.4375 HEIGHT IN INCH 2-1/2 INCH 61.9125 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 1-1/2 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
  • STEEL MATERIAL
  • ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH
  • 26-1/8 INCH
  • 26.125 WIDTH IN INCH
  • 2-7/16 INCH
  • 2.4375 HEIGHT IN INCH
  • 2-1/2 INCH
  • 61.9125 HEIGHT IN MM
  • UL APPROVAL
  • SCREW ON COVER TYPE
  • APPLETON. BRAND
  • CONDUIT TYPE IMC, THREADED RIGID
  • HUB SIZE 1-1/2 INCH NPT
  • INCLUSION GASKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • PTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number 1222
Product Name Pull/Junction Box
Length 2.44 inch (61.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details
Interlinking block - CPX-GE-EV - Festo Corporation
Specs
Material PA-reinforced
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
Depth 14.41 inch (366 mm)
View Details