White-Rodgers Contactor; Load Current Inductive White Rodgers 120-943

Description
CONTACTOR; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:
Datasheet
Description
CONTACTOR; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor; Load Current Inductive White Rodgers - 71C9293 - Newark, An Avnet Company
Chicago, IL, United States
Contactor; Load Current Inductive White Rodgers
71C9293
Contactor; Load Current Inductive White Rodgers 71C9293
CONTACTOR; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:

CONTACTOR; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:

Supplier's Site Datasheet
Contactor, Power; Single; 100 A (Continous); UL94-V0; 15 VDC; SPNO; 12 degC - 70101812 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Power; Single; 100 A (Continous); UL94-V0; 15 VDC; SPNO; 12 degC
70101812
Contactor, Power; Single; 100 A (Continous); UL94-V0; 15 VDC; SPNO; 12 degC 70101812
DC Power Contactors, SPNO Contact Form, 400 A Inrush Current Water resistant General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Water Resistant Standard Brackets, Except 120-907, -908, -910, -943 Specifications Dim./Wt.: Std. Brkt. — 2.13" × 2.88" × 3.25"/6 Ozs. “L” Brkt. — 2.50" × 3.00" × 3.25"/6 Ozs. Operating Temperature: –20°F to +120°F Recommended Mtg.: Coil Terminals Up or Horizontal Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.

DC Power Contactors, SPNO Contact Form, 400 A Inrush Current

  • Water resistant
    General Specifications
  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Water Resistant
  • Standard Brackets, Except 120-907, -908, -910, -943
    Specifications
  • Dim./Wt.: Std. Brkt. — 2.13" × 2.88" × 3.25"/6 Ozs.
  • “L” Brkt. — 2.50" × 3.00" × 3.25"/6 Ozs.
  • Operating Temperature: –20°F to +120°F
  • Recommended Mtg.: Coil Terminals Up or Horizontal
    Hardware Torque Specifications
  • Contact Terminal: 45-55 Inch-Lbs.
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 71C9293 70101812
Product Name Contactor; Load Current Inductive White Rodgers Contactor, Power; Single; 100 A (Continous); UL94-V0; 15 VDC; SPNO; 12 degC
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV241MAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0490484812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 41-2-1618405-0-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details