White-Rodgers Contactor; Load Current Inductive White Rodgers 120-912

Description
CONTACTOR; Load Current Inductive:80A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR; Load Current Inductive:80A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor; Load Current Inductive White Rodgers - 50F3673 - Newark, An Avnet Company
Chicago, IL, United States
Contactor; Load Current Inductive White Rodgers
50F3673
Contactor; Load Current Inductive White Rodgers 50F3673
CONTACTOR; Load Current Inductive:80A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:- RoHS Compliant: Yes

CONTACTOR; Load Current Inductive:80A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 50F3673
Product Name Contactor; Load Current Inductive White Rodgers
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223402301340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 3596-GV241CAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details