White-Rodgers Contactor, Power; Single; 100 A; 24 VDC; SPNO; 24 VDC 120-910

Description
12⁄24 VDC, 100 A, SPNO Contact Form, DC Power Contactors L or standard bracket style Continuous duty cycle Silver alloy contact material General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Water Resistant Standard Brackets, Except 120-907, -908, -910, -943 Specifications Dim./Wt.: Std. Brkt. — 2.13" × 2.88" × 3.25"/6 Ozs. “L” Brkt. — 2.50" × 3.00" × 3.25"/6 Ozs. Operating Temperature: –20°F to +120°F Recommended Mtg.: Coil Terminals Up or Horizontal Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.
Datasheet
Description
12⁄24 VDC, 100 A, SPNO Contact Form, DC Power Contactors L or standard bracket style Continuous duty cycle Silver alloy contact material General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Water Resistant Standard Brackets, Except 120-907, -908, -910, -943 Specifications Dim./Wt.: Std. Brkt. — 2.13" × 2.88" × 3.25"/6 Ozs. “L” Brkt. — 2.50" × 3.00" × 3.25"/6 Ozs. Operating Temperature: –20°F to +120°F Recommended Mtg.: Coil Terminals Up or Horizontal Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Power; Single; 100 A; 24 VDC; SPNO; 24 VDC - 70101813 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Power; Single; 100 A; 24 VDC; SPNO; 24 VDC
70101813
Contactor, Power; Single; 100 A; 24 VDC; SPNO; 24 VDC 70101813
12⁄24 VDC, 100 A, SPNO Contact Form, DC Power Contactors L or standard bracket style Continuous duty cycle Silver alloy contact material General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Water Resistant Standard Brackets, Except 120-907, -908, -910, -943 Specifications Dim./Wt.: Std. Brkt. — 2.13" × 2.88" × 3.25"/6 Ozs. “L” Brkt. — 2.50" × 3.00" × 3.25"/6 Ozs. Operating Temperature: –20°F to +120°F Recommended Mtg.: Coil Terminals Up or Horizontal Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.

12⁄24 VDC, 100 A, SPNO Contact Form, DC Power Contactors

  • L or standard bracket style
  • Continuous duty cycle
  • Silver alloy contact material
    General Specifications
  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Water Resistant
  • Standard Brackets, Except 120-907, -908, -910, -943
    Specifications
  • Dim./Wt.: Std. Brkt. — 2.13" × 2.88" × 3.25"/6 Ozs.
  • “L” Brkt. — 2.50" × 3.00" × 3.25"/6 Ozs.
  • Operating Temperature: –20°F to +120°F
  • Recommended Mtg.: Coil Terminals Up or Horizontal
    Hardware Torque Specifications
  • Contact Terminal: 45-55 Inch-Lbs.
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site
Contactor; Load Current Inductive White Rodgers - 31C1726 - Newark, An Avnet Company
Chicago, IL, United States
Contactor; Load Current Inductive White Rodgers
31C1726
Contactor; Load Current Inductive White Rodgers 31C1726
CONTACTOR; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:

CONTACTOR; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:24VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Switching Power AC1:

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 70101813 31C1726
Product Name Contactor, Power; Single; 100 A; 24 VDC; SPNO; 24 VDC Contactor; Load Current Inductive White Rodgers
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXNC14BB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
CS115 - 4 pole AC and DC Contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 30 amps
View Details
Type 22.74 - Modular contactor 32A - 227402301310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details