White-Rodgers Contactor, Spst-No, 15Vdc, 100A, Bracket; Load Current Inductive White Rodgers 120-902

Description
CONTACTOR, SPST-NO, 15VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:15VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 15VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:15VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 15Vdc, 100A, Bracket; Load Current Inductive White Rodgers - 50F3663 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 15Vdc, 100A, Bracket; Load Current Inductive White Rodgers
50F3663
Contactor, Spst-No, 15Vdc, 100A, Bracket; Load Current Inductive White Rodgers 50F3663
CONTACTOR, SPST-NO, 15VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:15VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

CONTACTOR, SPST-NO, 15VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:15VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, Power; Single; 100 A (Continous); UL94-V0; 15 VDC; SPNO; 15 degC - 70101986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Power; Single; 100 A (Continous); UL94-V0; 15 VDC; SPNO; 15 degC
70101986
Contactor, Power; Single; 100 A (Continous); UL94-V0; 15 VDC; SPNO; 15 degC 70101986
DC Power Contactors, SPNO Contact Form, 400 A Inrush Current Water resistant General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Water Resistant Standard Brackets, Except 120-907, -908, -910, -943 Specifications Dim./Wt.: Std. Brkt. — 2.13" × 2.88" × 3.25"/6 Ozs. “L” Brkt. — 2.50" × 3.00" × 3.25"/6 Ozs. Operating Temperature: –20°F to +120°F Recommended Mtg.: Coil Terminals Up or Horizontal Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.

DC Power Contactors, SPNO Contact Form, 400 A Inrush Current

  • Water resistant
    General Specifications
  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Water Resistant
  • Standard Brackets, Except 120-907, -908, -910, -943
    Specifications
  • Dim./Wt.: Std. Brkt. — 2.13" × 2.88" × 3.25"/6 Ozs.
  • “L” Brkt. — 2.50" × 3.00" × 3.25"/6 Ozs.
  • Operating Temperature: –20°F to +120°F
  • Recommended Mtg.: Coil Terminals Up or Horizontal
    Hardware Torque Specifications
  • Contact Terminal: 45-55 Inch-Lbs.
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 50F3663 70101986
Product Name Contactor, Spst-No, 15Vdc, 100A, Bracket; Load Current Inductive White Rodgers Contactor, Power; Single; 100 A (Continous); UL94-V0; 15 VDC; SPNO; 15 degC
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contacts - 1220947 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details
Contactors - 3596-GX12TA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227400241310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
CS115 - 4 pole AC and DC Contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 30 amps
View Details