ASCO Gasket 113-280

Description
GASKET, MK8 MANIFOLD SERIES, PORT SIZE 1/8 IN -1/4 IN NPTF & G, 5 PORTED, 2 & 3 POSITION /4 WAY, SPOOL AND SLEEVE, PILOT PRESSURE: 20-115 PSIG/1.5-8 BAR, OPER PRESSURE: 28 HG - 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
Description
GASKET, MK8 MANIFOLD SERIES, PORT SIZE 1/8 IN -1/4 IN NPTF & G, 5 PORTED, 2 & 3 POSITION /4 WAY, SPOOL AND SLEEVE, PILOT PRESSURE: 20-115 PSIG/1.5-8 BAR, OPER PRESSURE: 28 HG - 150 PSIG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gasket - 11367941 - Radwell International
Willingboro, NJ, United States
Gasket
11367941
Gasket 11367941
GASKET, MK8 MANIFOLD SERIES, PORT SIZE 1/8 IN -1/4 IN NPTF & G, 5 PORTED, 2 & 3 POSITION /4 WAY, SPOOL AND SLEEVE, PILOT PRESSURE: 20-115 PSIG/1.5-8 BAR, OPER PRESSURE: 28 HG - 150 PSIG. FREE 2 YEAR RADWELL WARRANTY

GASKET, MK8 MANIFOLD SERIES, PORT SIZE 1/8 IN -1/4 IN NPTF & G, 5 PORTED, 2 & 3 POSITION /4 WAY, SPOOL AND SLEEVE, PILOT PRESSURE: 20-115 PSIG/1.5-8 BAR, OPER PRESSURE: 28 HG - 150 PSIG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gaskets and Gasketing
Product Number 11367941
Product Name Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Die-Cut Parts - THERMOPAK® Die Cut Parts - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Gasket Type Sheet / Die-cut; Trim Seal; Window Gasket; Custom Shape / Application
Material Foam (optional feature); Neoprene (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Fiberglass, Kevlar, Neoprene, Plastics
Features Adhesive Backed (optional feature)
View Details
Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details
EMI Connector Gaskets - 2488658-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.35 inch (34.32 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details