O-Z/Gedney Rigid/EMT Conduit Locknut 1-38S

Description
ZINC PLATED STEEL MATERIAL 18 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 0.94 INCH DIAMETER 0.13 INCH THICKNESS 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 18 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 0.94 INCH DIAMETER 0.13 INCH THICKNESS 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 1-38S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
1-38S
Rigid/EMT Conduit Locknut 1-38S
ZINC PLATED STEEL MATERIAL 18 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 0.94 INCH DIAMETER 0.13 INCH THICKNESS 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
  • ZINC PLATED STEEL MATERIAL
  • 18 TPI THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 0.94 INCH DIAMETER
  • 0.13 INCH THICKNESS
  • 3/8 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE
  • 1 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 1-38S
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details