O-Z/Gedney Rigid/EMT Conduit Locknut 1-350

Description
ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4.69 INCH DIAMETER 0.24 INCH THICKNESS 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4.69 INCH DIAMETER 0.24 INCH THICKNESS 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 1-350 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
1-350
Rigid/EMT Conduit Locknut 1-350
ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4.69 INCH DIAMETER 0.24 INCH THICKNESS 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
  • ZINC PLATED STEEL MATERIAL
  • 8 TPI THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 4.69 INCH DIAMETER
  • 0.24 INCH THICKNESS
  • 3-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE
  • 1 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 1-350
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details