O-Z/GEDNEY
0ZGTA67 -- 2 IN FORM7 TA COND BODY OZ GEDNEY
O-Z/Gedney
2 In Form7 Ta Cond Body Oz Gedney
0ZGTA67
Description
2 IN FORM7 TA COND BODY
Description
2 IN FORM7 TA COND BODY
Suppliers
2 In Form7 Ta Cond Body Oz Gedney
17J6717
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J6717 |
|
Product Name
|
2 In Form7 Ta Cond Body Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers