O-Z/GEDNEY
0ZGLB200A -- 2 IN ALUM LB COND BODY OZ GEDNEY
O-Z/Gedney
2 In Alum Lb Cond Body Oz Gedney
0ZGLB200A
Description
2 IN ALUM LB COND BODY
Description
2 IN ALUM LB COND BODY
Suppliers
2 In Alum Lb Cond Body Oz Gedney
17J6627
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J6627 |
|
Product Name
|
2 In Alum Lb Cond Body Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers