O-Z/Gedney Cast Device Box 0ZGFDCC150ED

Description
TANDEM TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.69 INCH EXTRA DEEP SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL (1) ONE END, (2) OTHER END HUB LOCATION FDCC CONFIGURATION TYPE UNILET BRAND APPLICABLE STANDARD NEMA FB-1 USED ON THREADED RIGID CONDUIT/IMC FD MODEL
Description
TANDEM TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.69 INCH EXTRA DEEP SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL (1) ONE END, (2) OTHER END HUB LOCATION FDCC CONFIGURATION TYPE UNILET BRAND APPLICABLE STANDARD NEMA FB-1 USED ON THREADED RIGID CONDUIT/IMC FD MODEL

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - 0ZGFDCC150ED - O-Z/Gedney
St. Louis, MO, USA
Cast Device Box
0ZGFDCC150ED
Cast Device Box 0ZGFDCC150ED
TANDEM TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2.69 INCH EXTRA DEEP SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL (1) ONE END, (2) OTHER END HUB LOCATION FDCC CONFIGURATION TYPE UNILET BRAND APPLICABLE STANDARD NEMA FB-1 USED ON THREADED RIGID CONDUIT/IMC FD MODEL
  • TANDEM TYPE
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2.69 INCH
  • EXTRA DEEP SHAPE
  • 1/2 INCH HUB SIZE
  • 3 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • (1) ONE END, (2) OTHER END HUB LOCATION
  • FDCC CONFIGURATION TYPE
  • UNILET BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON THREADED RIGID CONDUIT/IMC
  • FD MODEL
Supplier's Site

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 0ZGFDCC150ED
Product Name Cast Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details