O-Z/GEDNEY
0ZGCG3150 -- 3 IN PIPE GND CONN OZ GEDNEY
O-Z/Gedney
3 In Pipe Gnd Conn Oz Gedney
0ZGCG3150
Description
3 IN PIPE GND CONN
Description
3 IN PIPE GND CONN
Suppliers
3 In Pipe Gnd Conn Oz Gedney
17J6501
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J6501 |
|
Product Name
|
3 In Pipe Gnd Conn Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details